The MXT334K305E14 is a metallized polypropylene film capacitor for EMI/RFI suppression, rated at 305 Vac and 630 Vdc, with a capacitance of 0.33 µF and ±10% tolerance. It has a rectangular plastic case measuring 18 mm × 14.5 mm × 8.5 mm with a 15 mm pitch and 0.8 mm diameter leads. The capacitor operates from -40 °C to +110 °C and meets UL 94V-0 flammability standards. It is qualified for 1,000 hours at 85 °C and 85% RH under rated voltage, with a dissipation factor of 0.001 at 1 kHz and 20 °C. Insulation resistance exceeds 5,000 MΩ × µF at 100 VDC for 1 minute. It complies with IEC 60384-14:2013, UL 60384-14, CSA-E60384-14, VDE IEC 60384-14, and CQC standards.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.33µF 630V
CAP FILM 0.33UF 10% 630VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT334K305E14 | MXT334K305E14 | 2002-MXT334K305E14 | 338-MXT334K305E14-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |