The PFCHT60C4S572T is a 3-phase AC power harmonic filter capacitor designed for use with inverter systems, featuring three self-healing metallized polypropylene windings connected in delta and enclosed in a cylindrical aluminum case with an environmentally friendly fluid. It operates at 600 Vac with a rated kvar of 4, has a capacitance tolerance of 0 to +10%, and meets IEEE 18 (ANSI/IEEE Standard 18). The capacitor includes integrated discharge resistors that reduce voltage to 50 V or less within 60 seconds. It supports an operating temperature range of -40 °C to +55 °C, has a maximum permissible voltage of 110% of rated rms voltage, and a maximum short circuit current of 10 kA. The unit has a 2.5-inch round case (63.5 mm diameter) with a height of 55 mm, tin-plated copper terminals, and a 60,000-hour operational life at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PFCHT60C4S572T | PFCHT60C4S572T |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 9.8 microF | 9.8 microF |