The MXT225K305H23 is a metallized polypropylene film capacitor for EMI/RFI suppression and across-the-line Class X2 applications, housed in a flame-retardant plastic case meeting UL 94V-0. It has a capacitance of 2.2 µF with a tolerance of ±10%, rated for 305 Vac and 630 Vdc, and operates from -40 °C to +110 °C. The capacitor measures 32 mm in length, 24 mm in height, and 14 mm in thickness, with a lead pitch of 27.5 mm and lead diameter of 0.8 mm. It meets IEC 60384-14 and UL 60384-14 standards, and has a life expectancy of 100,000 hours at rated voltage with hot spot temperature below 85 °C. It supports THB testing at 85 °C and 85% RH for 1,000 hours under rated voltage.
X2 And Arc Suppression
CAP FILM 2.2UF 10% 630VDC RADIAL
EX2, MI/RFI Suppression Capacitors, Harsh Environment 2.2µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT225K305H23 | 338-MXT225K305H23-ND | 2002-MXT225K305H23 | MXT225K305H23 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |