The QAS504K600D100 is a radial metallized polyester RC snubber network designed for transient suppression in relays, switches, and solid-state components. It has a capacitance of 0.5 µF with a 10% tolerance and a 100 Ω resistor, rated for 600 Vdc and 250 Vac. The package is coated with flame-retardant epoxy, measures 1.45 inches (36.8 mm) in length, 0.59 inches (15.0 mm) in thickness, and 0.92 inches (23.4 mm) in height, with a lead spacing of 1.20 inches (30.5 mm) and lead diameter of 0.025 inches (0.635 mm). It operates from -55 °C to +85 °C at full voltage and meets a dielectric withstand voltage of 1.6 times the DC rated voltage. The part includes surge protection and suppresses EMI/RFI and dv/dt transients.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.5µF 250V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K600D100 | 2002-QAS504K600D100 | QAS504K600D100 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |