The MYH683K300E21 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It features a case size of E21 with dimensions of 18 mm length, 19 mm height, 11 mm thickness, and a 15 mm pitch. The capacitor has a capacitance of 0.068 µF with a tolerance of ±10%, a rated AC voltage of 300 Vac, and an operating temperature range of -40 °C to +110 °C. It meets AEC-Q200 automotive qualification standards and withstands a 2,000-hour temperature-humidity
X2 And Arc Suppression
CAP FILM 0.068UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.068µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH683K300E21 | 338-MYH683K300E21-ND | MYH683K300E21 | 2002-MYH683K300E21 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |