The MYH153K300D11 is a Y2-rated, line-to-ground EMI suppression capacitor designed for harsh environments, with a capacitance of 0.015 µF, rated for 300 Vac and 1500 Vdc, and operating temperatures from -40 °C to +110 °C. It features a case size code D11 with dimensions of 13 mm length, 12 mm height, 6 mm thickness, and a 10 mm pitch between 0.6 mm diameter lead wires. The capacitor is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% relative humidity, and meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.015µF 1500V
CAP FILM 0.015UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH153K300D11 | 2002-MYH153K300D11 | 338-MYH153K300D11-ND | MYH153K300D11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |