The MPX224K305G is a metallized polypropylene film capacitor rated for X2 safety applications across the line, with a capacitance of 0.22 µF and a voltage rating of 305 VAC. It features a 200 V/µs dv/dt rating, dimensions of 26x16.5x7 mm, a 22.5 mm lead spacing, and 0.8 mm lead diameter. The device complies with UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC X2 safety standards. It operates from -40°C to +110°C, has a dissipation factor of ≤0.1% at 1 kHz, and an insulation resistance >30,000 MΩ at 100 VDC. Construction includes flame-retardant epoxy end fill (UL94V-0) and lead-free tinned terminals.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.22µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX224K305G | MPX224K305G | 1572-1795-ND | MPX224K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |