The PCSV50T110J572S is a harmonic-rated metallized polypropylene film capacitor for AC power conversion applications such as UPS and variable speed drives. It has a 500 Vac rated voltage, 110 µF capacitance with ±5% tolerance, and M6x1 threaded tin-plated brass terminals. The case is extruded aluminum with a steel cover, measures 3.0 inches in diameter and 5.72 inches in height, and is filled with an environmentally safe dielectric fluid. It supports a maximum short circuit current of 10 kA, operates from -40 °C to +70 °C, and is cULus recognized under E71645. The service life objective is 60,000 hours with 94% survival rate. A minimum 0.5 inch clearance above the cover is required to permit safe expansion during failure.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Type PC capacitors are designed to meet the demands of filter applications rich in system total harmonic distortion (THD). This series has a dual protection system utilizing self healing metallized polypropylene and a mechanical pressure interrupter to ensure a safe open circuit mode in the event of overload or end of life.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCSV50T110J572S | PCSV50T110J572S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 110 microF | 110 microF |