The MPXB105K305H is a Class X2 safety capacitor for across-the-line applications, constructed with metallized polypropylene film in a flame-retardant plastic case with epoxy end fill (UL94V-0). It has a capacitance of 1.0 µF, a voltage rating of 305 VAC, and a dv/dt rating of 100 V/µs. Its dimensions are 32 mm × 22 mm × 13 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It meets UL/CSA, ENEC, and CQC safety standards for X2 applications. The capacitor operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and an insulation resistance exceeding 5000 MΩ at 500 VDC. It has a life expectancy of 100,000 hours at 85°C hot-spot temperature with 240 Vac applied.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB105K305H | MPXB105K305H | MPXB105K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF |