The MPXB474K305G is an X2 safety capacitor for across-the-line applications, constructed with metallized polypropylene film in a flame-retardant plastic case with epoxy end fill. It is rated for 305 VAC at 50/60 Hz and has a capacitance of 0.47 µF with a tolerance of ±10%. The part measures 26 mm in length, 20 mm in height, and 11 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. It meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 capacitors and is rated for operation from -40°C to +110°C. The capacitor has a dv/dt rating of 200 V/µs and satisfies the 85/°C 85% RH life test with capacitance change less than 10% and insulation resistance above 15,000 MΩ between terminals and case. The leads are lead-free and tinned.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.47µF 630V
0.47µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB474K305G | 2002-MPXB474K305G | 1572-1802-ND | MPXB474K305G | MPXB474K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |