The MYH332K300D10 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It has a capacitance of 0.0033 µF, a rated voltage of 300 Vac and 1500 Vdc, and operates from -40 °C to +110 °C. The part features a case size code D10 with dimensions of 13 mm length, 11 mm height, 5 mm thickness, and a 10 mm pitch. It includes copper-clad steel or tinned copper leads with a diameter of 0.6 mm and meets AEC-Q200 automotive qualification standards. The capacitor withstands a 2,000-hour temperature-humidity
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0033µF 1500V
CAP FILM 3300PF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH332K300D10 | MYH332K300D10 | 2002-MYH332K300D10 | 338-MYH332K300D10-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF |