The MPX154K305D is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC at 50/60 Hz with a capacitance of 0.15 µF and a dv/dt rating of 500 V/µs. It features a case size of 13x14x8 mm, terminal spacing of 10 mm, and lead diameter of 0.6 mm. The component meets UL/CSA, CQC, ENEC, and IEC 60384-14 safety standards, operates from -40°C to +110°C, and complies with UL94V-0 flammability rating. Capacitance tolerance is ±10% at 1 kHz and 25°C, with insulation resistance exceeding 30,000 MΩ at 100 VDC. Dissipation factor is ≤0.3% at 1 kHz. The termination is lead-free tinned copper, and the construction includes flame-retardant epoxy end-filling.
X2 And Arc Suppression
0.15µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.15µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX154K305D | 1572-1786-ND | 2002-MPX154K305D | MPX154K305D | MPX154K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |