The MPX334K305G is a safety-certified X2 metallized polypropylene film capacitor for across-the-line applications, rated for 305V AC at 50/60 Hz with a capacitance of 0.33 µF and a voltage transient rating of 2.5 kV√C. It has a case size of 26×17×8.5 mm, a lead spacing of 22.5 mm, and a lead diameter of 0.8 mm. It meets UL/CSA, VDE, IEC, and CQC safety standards for X2 class capacitors, operates from -40°C to +110°C, and features flame-retardant epoxy encapsulation (UL94V-0) with lead-free tinned terminals. Its dissipation factor is less than 0.3% at 1 kHz and 25°C, with insulation resistance >30,000 MΩ between terminals and >5,000 MΩ between terminals and case. Its capacitance temperature coefficient is -200 to +100 ppm/°C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX334K305G | MPX334K305G | MPX334K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |