The MXT154K305E11 is a metallized polypropylene film capacitor for EMI/RFI suppression and across-the-line Class X2 applications, featuring a self-extinguishing UL 94V-0 plastic case. It has a capacitance of 0.15 µF with ±10% tolerance, rated for 305 Vac and 630 Vdc, and operates from -40 °C to +110 °C. The component measures 18 mm in length, 12 mm in height, 6 mm in thickness, and has a 15 mm pitch with 0.6 mm diameter leads. It meets IEC 60384-14:2013 and is RoHS compliant. The part supports a maximum dv/dt of 400 V/µs and maintains stability under 1,000 hours of testing at 85 °C and 85% relative humidity. Life expectancy is 100,000 hours at rated voltage with hot spot temperature below 85 °C.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.15µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT154K305E11 | 2002-MXT154K305E11 | 1572-MXT154K305E11-ND | MXT154K305E11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF |