The MPX475K305H is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 4.7 µF and a dv/dt rating of 150 V/µs. It has a case size of 32x22x13 mm with a 27.5 mm lead spacing and 0.8 mm lead diameter. The capacitor meets safety standards including UL/CSA, CQC, ENEC, and IEC 60384-14, with a rated AC voltage of 305 V and an operating temperature range of -40°C to +110°C. It has a dissipation factor of ≤0.3% at 1 kHz, capacitance tolerance of ±10% or ±20%, and insulation resistance >5000 MΩ at 500 VDC. The case is flame-retardant (UL94V-0) with tin-plated leads, and it supports a life expectancy of 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.7µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX475K305H | MPX475K305H | 1572-1809-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 4.7 microF | 4.7 microF |