The QAS504K600D150 is a radial metallized polyester RC snubber network designed to suppress transients, reduce arcing, and minimize EMI/RFI in relays and solid-state switches. It has a capacitance of 0.5 µF with a resistance of 150 Ω, rated for 600 Vdc and 250 Vac. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. Physical dimensions are 1.45 inches (36.8 mm) in length, 0.59 inches (15.0 mm) in diameter, and 0.92 inches (23.4 mm) in height, with 0.031 inch (0.8 mm) diameter leads spaced 1.20 inches (30.5 mm) apart. Capacitance tolerance is ±10% and resistor tolerance is ±10%.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.5µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K600D150 | 2002-QAS504K600D150 | QAS504K600D150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |