The MXT105K305G20 is a metallized polypropylene film capacitor rated for 305 Vac and 630 Vdc, designed for EMI/RFI suppression in harsh environments. It features a rectangular plastic case measuring 26 mm in length, 19 mm in height, and 10 mm in thickness, with a 22.5 mm pitch between terminals and 0.8 mm diameter lead wires. The capacitor has a capacitance of 1.0 µF with ±10% tolerance and meets IEC 60384-14 and UL 60384-14 safety standards. It operates from -40 °C to +110 °C, supports a dissipation factor of ≤0.001 at 1 kHz and 20 °C, and is rated for 100,000 hours of life at rated voltage with a hot spot temperature under 85 °C. The case and encapsulant comply with UL 94V-0 flame-retardant requirements, and the part is RoHS compliant.
X2 And Arc Suppression
CAP FILM 1UF 10% 630VDC RADIAL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT105K305G20 | 338-MXT105K305G20-ND | MXT105K305G20 | 2002-MXT105K305G20 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |