The MXH106K305N32 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 10 µF and ±10% tolerance. It features a case size of 42 mm length, 44 mm height, and 24 mm thickness, with a 37.5 mm pitch and 1 mm lead wire diameter. The capacitor operates from -40 °C to +110 °C and is AEC-Q200 qualified, passing a 2,000-hour THB test at 85 °C and 85% relative humidity at rated voltage. Its dissipation factor is 0.001 at 1 kHz and 20 °C, with insulation resistance exceeding 5,000 MΩ·µF. The case is made of UL 94V-0 plastic with epoxy resin, and it meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
CAP FILM 10UF 10% 305VAC RADIAL
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 10µF 305V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH106K305N32 | 338-MXH106K305N32-ND | MXH106K305N32 | 2002-MXH106K305N32 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |