The MXT185K305G24 is a metallized polypropylene film capacitor for EMI/RFI suppression in harsh environments, rated at 305 Vac and 630 Vdc. It features a case size code G24 with dimensions of 26 mm length, 29.5 mm height, and 14.5 mm thickness, and a 22.5 mm pitch. The capacitance is 1.8 µF with a tolerance of ±10%. It operates across a temperature range of -40 °C to +110 °C, meets IEC 60384-14 and UL 60384-14 safety standards, and is encapsulated in UL 94V-0 rated materials. The capacitor supports a dv/dt rating of 200 V/µs and complies with RoHS requirements.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.8µF 630V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT185K305G24 | MXT185K305G24 | 2002-MXT185K305G24 | 1572-MXT185K305G24-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.8 microF | 1.8 microF |