The MXH224K305E14 is an X2-rated EMI suppression capacitor for harsh environments, rated for 305 Vac and 630 Vdc, with a capacitance of 0.22 µF and ±10% tolerance. It has a case size of 18 mm in length, 14.5 mm in height, and 8.5 mm in thickness, with a 15 mm lead pitch and 0.8 mm lead diameter. The capacitor operates from −40 °C to +110 °C, meets AEC-Q200 automotive qualification, and withstands 2,000 hours of temperature/humidity
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 0.22UF 10% 305VAC RAD
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.22µF 305V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH224K305E14 | MXH224K305E14 | 338-MXH224K305E14-ND | 2002-MXH224K305E14 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |