The MXH126K305N40 is an X2 electromagnetic interference suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 12 µF and a tolerance of ±10%. It features a case size code N40, measuring 42 mm in length, 45 mm in height, 30 mm in thickness, and a 37.5 mm pitch between terminals with 1 mm diameter lead wires. The capacitor operates from -40 °C to +110 °C and meets AEC-Q200 automotive qualifications with a 2,000-hour THB test at 85 °C and 85% RH. It complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 12µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH126K305N40 | 2002-MXH126K305N40 | 1572-MXH126K305N40-ND | MXH126K305N40 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |