The MPXB155K305H is an X2 safety capacitor for across-the-line applications, designed to meet safety standards for EMI filtering in mains-connected circuits. It is constructed with metallized polypropylene film in a flame-retardant plastic case with epoxy end fill (UL94V-0), featuring lead-free tinned leads. The part has a capacitance of 1.0 µF, a rated AC voltage of 305 V, and a dv/dt rating of 100 V/µs. Its dimensions are 32 mm × 22 mm × 13 mm with a terminal spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -40°C to +110°C and complies with UL 60384-14, EN 60384-14, IEC 60384-14, and GB/T14472-1998 as a CQC-approved X2 capacitor. The capacitor maintains capacitance change under 10% after 1000 hours at 85°C/85% humidity with 240 VAC applied, and the insulation resistance exceeds 5000 MΩ at 500 VDC between terminals and case.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.5UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB155K305H | MPXB155K305H | MPXB155K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF |