The MPXB104K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.1 µF, a voltage rating of 305 VAC, and a dv/dt rating of 400 V/µs. It measures 18x13.5x7.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor complies with UL/CSA, VDE, ENEC, and CQC safety standards for X2 applications, operates from -40°C to +110°C, and meets life expectancy requirements under 85°C/85% RH conditions. It features flame-retardant epoxy encapsulation (UL94V-0), lead-free tinned terminals, and an insulation resistance greater than 3000 MΩ terminal-to-case. Self-inductance is less than 1 nH per mm of lead spacing.
X2 And Arc Suppression
0.1µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB104K305E | 1572-1790-ND | MPXB104K305E | MPXB104K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |