MPX156K305N is a Class X2 safety certified metallized polypropylene film capacitor rated for 305 VAC, designed for across-the-line EMI filtering in mains applications. It has dimensions of 42.5 mm x 45 mm x 30 mm, a lead spacing of 37.5 mm, and lead diameter of 1 mm. It supports a maximum dv/dt of 100 V/μs and has a capacitance of 15 μF with a tolerance of ±10%. The device meets UL/CSA, VDE, ENEC, and CQC safety standards and is rated for operation from -40°C to +110°C. It features flame-retardant epoxy end-filling (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 15UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX156K305N | MPX156K305N | MPX156K305N |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF |