The MXT335K305H28 is a metallized polypropylene film capacitor for EMI/RFI suppression across the line, rated for 305 Vac and 630 Vdc, with a capacitance of 3.3 µF and ±10% tolerance. It features a case size H28 measuring 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm pitch and 0.8 mm terminal diameter. The capacitor operates from -40 °C to +110 °C, meets IEC 60384-14:2013 and UL 60384-14 standards, and is rated for THB endurance of 1,000 hours at 85 °C and 85% relative humidity. It complies with RoHS and uses a UL 94V-0 rated plastic case with self-extinguishing resin. The part sustains a dv/dt of 150 V/µs and has a rated life expectancy of 100,000 hours at rated voltage and a hot spot temperature below 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3.3UF 10% 630VDC RADIAL
EX2, MI/RFI Suppression Capacitors, Harsh Environment 3.3µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT335K305H28 | MXT335K305H28 | 338-MXT335K305H28-ND | 2002-MXT335K305H28 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |