The MXH104K305E10 is an X2 EMI suppression capacitor for harsh environments, rated at 305 Vac and 630 Vdc, with a capacitance of 0.1 µF and ±10% tolerance. It has a case size of 18 mm × 11 mm × 5 mm with a 15 mm pitch and 0.6 mm lead wire diameter. The part is AEC-Q200 qualified, operates from -40 °C to +110 °C, withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
CAP FILM 0.1UF 10% 305VAC RADIAL
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.1µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH104K305E10 | 338-MXH104K305E10-ND | 2002-MXH104K305E10 | MXH104K305E10 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |