QAS104K122D039 is a radial metallized polyester RC snubber network designed for transient suppression in relays, switches, and solid-state devices. It has a capacitance of 0.1 µF, a resistance of 39 Ω, and a power rating of 2 W. The component measures 1.60 inches (40.6 mm) in length, 0.64 inch (16.3 mm) in thickness, and 1.04 inches (26.4 mm) in height, with a lead spacing of 1.29 inches (32.7 mm) and lead diameter of 0.031 inch (0.8 mm). It is rated for 1200 Vdc and 480 Vac, operates from -55 °C to +85 °C, and is coated with flame-retardant epoxy. The device complies with DC life test requirements at 85 °C and meets long-term stability specifications for two years at ambient conditions.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.1µF 1200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K122D039 | 2002-QAS104K122D039 | QAS104K122D039 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |