Win Source Part Number: 1183506-PME271Y515MR
Category: Capacitors>Film Capacitors
Series: PME271Y
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 0.015 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.598" (15.20mm)
Dielectric Material: Paper, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.728" L x 0.217" W (18.50mm x 5.50mm)
Alternative Parts (Cross-Reference): PME271Y515MR30.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 399-7495
Base Product Number: PME271
Multi-layer metallized paper. Encapsulated and impregnated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications.
0.015µF Film Capacitor 250V 1000V (1kV) Paper, Metallized Radial
Film Capacitor, Paper, 20% +Tol, 20% -Tol, 0.015uF, 7322, Product overview: PME271Y515MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271Y515MR30 can be used for catalog matching and distributor lookup.
FILM CAPACITOR, 0.015UF, 250V, 20%, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
CAP FILM 0.015UF 20% 1KVDC RAD
CAP FILM 0.015UF 20% 1KVDC RAD
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1183506-PME271Y515MR30 | PME271Y515MR30 | 399-7495-ND | 62-PME271Y515MR30 | 74M3997 | PME271Y515MR30 | PME271Y515MR30 |
| Product Name | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | 0.015uF Capacitor | Film Capacitor, 0.015Uf, 250V, 20%, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 15000 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 1000 volts | 1000 volts |