The MPX684K305G is a Class X2 metallized polypropylene film capacitor designed for across-the-line EMI filtering applications, with a rated voltage of 305 VAC and capacitance of 0.68 µF. It features lead-free tinned leads, a flame-retardant epoxy-filled plastic case (UL94V-0), and dimensions of 26x20x11 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. The capacitor meets UL/CSA E317135, VDE 40046436, and CQC certifications, operates from -40°C to +110°C, and has a dissipation factor ≤0.3% at 1 kHz and 25°C. It supports a maximum dv/dt of 200 V/µs, terminal-to-terminal
X2 And Arc Suppression
0.68µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.68µF 630V
CAP FILM 0.68UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX684K305G | 1572-1801-ND | MPX684K305G | 2002-MPX684K305G | MPX684K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |