The MPXB224K305E is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 V AC and operating from -40°C to +110°C. It has a capacitance of 0.22 µF, a dv/dt rating of 400 V/µs, and measures 18×16×10 mm with 15 mm lead spacing and 0.8 mm lead diameter. It meets UL 60384-14, EN 60384-14, and IEC 60384-14 standards with UL94V-0 flame-retardant epoxy coating and lead-free tinned leads. Insulation resistance exceeds 5,000 MΩ at 500 VDC between terminals and case. Capacitance tolerance is ±10% at 1 kHz, 25°C, with a dissipation factor ≤0.3% and temperature coefficient of -200 to +100 ppm/°C. Life expectancy is 100,000 hours at 85°C hot-spot temperature under rated voltage.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.22UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB224K305E | MPXB224K305E | MPXB224K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |