Typical applications: Deflection circuits in TV-sets (S-correction and fly-back tuning) and monitors, switching spikes suppression in SMPS, lamp capacitor for electronic ballast and compact lamps, Snubber and SCR commutating circuits, applications with high voltage and high current.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | R76QW4100SE30K |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |