The MXT824K305H11 is an X2 EMI/RFI suppression capacitor constructed with metallized polypropylene film and encapsulated in a UL 94V-0 flame-retardant plastic case. It has a capacitance of 0.82 µF with a tolerance of ±10%, a rated voltage of 305 Vac and 630 Vdc, and operates within a temperature range of -40 °C to +110 °C. The part measures 32 mm in length, 18 mm in height, and 9 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. It meets IEC 60384-14:2013 and is certified under UL, CSA, VDE, and CQC standards. The capacitor supports a dv/dt rating of 150 V/µs and demonstrates THB endurance of 1,000 hours at 85 °C and 85% RH at rated voltage. It has a rated life expectancy of 100,000 hours at rated voltage and a hot spot temperature below 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.82µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT824K305H11 | 1572-MXT824K305H11-ND | MXT824K305H11 | 2002-MXT824K305H11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF |