Cornell Dubilier Film Capacitors RA6105K250-FA

Description
Radial PET Film Capacitors 1µF 250V
Request a Quote Datasheet
Description
Radial PET Film Capacitors 1µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-RA6105K250-FA
Radial PET Film Capacitors 1µF 250V

Radial PET Film Capacitors 1µF 250V

Supplier's Site Datasheet
Film Capacitor - RA6105K250-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA6105K250-FA
Film Capacitor RA6105K250-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet
Film Capacitors - 338-4488-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4488-ND
Film Capacitors 338-4488-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - RA6105K250-FA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RA6105K250-FA
Capacitors - Film Capacitors RA6105K250-FA
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-RA6105K250-FA RA6105K250-FA 338-4488-ND RA6105K250-FA
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 1 microF 1 microF 1 microF 1 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1264-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers