The MYH822K300E10 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It has a capacitance of 0.0082 µF, a rated voltage of 300 Vac and 1500 Vdc, and operates within a temperature range of -40 °C to +110 °C. The capacitor features a 15 mm pitch and 0.8 mm diameter lead wires, with dimensions of 18 mm in length, 11 mm in height, and 5 mm in thickness. It is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% RH, and meets IEC 60384-14 standards. The case is made of UL 94V-0 rated plastic, and the unit is RoHS compliant. Its dissipation factor is ≤0.0020 at 1 kHz and 20 °C, with insulation resistance ≥15,000 MΩ at 100 V for 1 minute. The dv/dt rating is 600 V/µs.
X2 And Arc Suppression
CAP FILM 8200PF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0082µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH822K300E10 | 338-MYH822K300E10-ND | MYH822K300E10 | 2002-MYH822K300E10 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0082 microF | 0.0082 microF |