The QAS504K600D022 is a radial metallized polyester RC snubber network designed for transient suppression and arc suppression in relays, switches, and solid-state devices. It has a capacitance of 0.5 µF with a tolerance of ±10%, a resistor value of 22 Ω, and a rated voltage of 600 Vdc / 250 Vac, 60 Hz. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C at full rated voltage. It measures 1.45 inches (36.8 mm) in length, 0.59 inches (15.0 mm) in height, and 0.92 inches (23.4 mm) in width, with a lead spacing of 1.20 inches (30.5 mm) and lead diameter of 0.025 inches (0.635 mm).
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.5µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K600D022 | QAS504K600D022 | 2002-QAS504K600D022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |