Radial PET Film Capacitors 0.22µF 250V
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-RA4224K250-FA | 338-RA4224K250-FA-ND | RA4224K250-FA |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | |
| WVDC | 250 volts | 250 volts | 250 volts |