The MXH156K305N40 is an X2-rated EMI suppression capacitor designed for harsh environments, meeting AEC-Q200 automotive standards. It has a capacitance of 15 µF, a rated voltage of 305 Vac, and operates from -40 °C to +110 °C with a 100,000-hour life expectancy at ≤85 °C hot spot temperature. It passes a 2,000-hour THB test at 85 °C and 85% RH under rated voltage. The component has a case size of 42 mm × 45 mm × 30 mm with a terminal pitch of 37.5 mm and lead wire diameter of 1 mm. It complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
CAP FILM 15UF 10% 305VAC RADIAL
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 15µF 305V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH156K305N40 | 338-MXH156K305N40-ND | MXH156K305N40 | 2002-MXH156K305N40 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |