The MPXB564K305G is a Class X2 safety metallized polypropylene film capacitor designed for across-the-line EMI filtering in mains applications. It has a capacitance of 0.56 µF, a voltage rating of 305 VAC, and a dv/dt rating of 200 V/µs. The component is housed in a flame-retardant plastic case with epoxy end fill (UL94V-0) and features lead-free tinned leads. Its dimensions are 26x20x11 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor meets UL 60384-14, DIN EN 60384-14, IEC 60384-14, and CQC X2 safety standards. It operates within a temperature range of -40°C to +110°C and maintains a dissipation factor ≤0.3% at 1 kHz. The insulation resistance is >5000 MΩ at 500 VDC between terminals and case.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.56UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB564K305G | MPXB564K305G | MPXB564K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF |