The MXH564K305G20 is an X2-rated EMI suppression capacitor rated for 305 Vac and 630 Vdc, designed for harsh environments with an operating temperature range of -40 °C to +110 °C. It features a THB rating of 2,000 hours at 85 °C and 85% RH, and is AEC-Q200 qualified. The capacitor has a capacitance of 0.56 µF with ±10% tolerance, dimensions of 26 mm in length, 19 mm in height, and 10 mm in thickness, with a 22.5 mm lead pitch and 0.8 mm lead diameter. It meets IEC 60384-14 and UL 60384-14 safety standards, with a case material rated UL 94V-0 and epoxy resin insulation. The part supports a dv/dt of 200 V/µs and has a life expectancy of 100,000 hours at rated voltage and hot spot temperature ≤85 °C.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.56µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH564K305G20 | 2002-MXH564K305G20 | MXH564K305G20 | 1572-MXH564K305G20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |