The MYH684K300N24 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments. It has a capacitance of 0.68 µF, a rated AC voltage of 300 V, and operates within a temperature range of -40 °C to +110 °C. The component measures 42 mm in length, 28 mm in height, 17 mm in thickness, with a 37.5 mm lead pitch and 1 mm lead diameter. It is AEC-Q200 qualified, passes a 2,000-hour thermal humidity bias test at 85 °C and 85% RH, and meets IEC 60384-14 standards. The case is made of UL 94V-0 rated epoxy resin with copper-clad steel terminals, and it complies with RoHS requirements.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.68µF 1500V
CAP FILM 0.68UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH684K300N24 | 2002-MYH684K300N24 | 338-MYH684K300N24-ND | MYH684K300N24 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |