The MYH333K300E13 is a Y2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 0.033 µF, rated for 300 Vac and 1500 Vdc, and operating from -40 °C to +110 °C. It features a case size of E13, measuring 18 mm in length, 13.5 mm in height, 7.5 mm in thickness, and a 15 mm pitch with 0.8 mm lead wires. The capacitor is AEC-Q200 qualified, passes a 2,000-hour THB test at 85 °C and 85% RH, and has an insulation resistance of >5000 M*µF at 100 Vdc. It complies with IEC 60384-14 and UL 60384-14 standards, with a dissipation factor of 0.0020 at 1 kHz and 20 °C, and its case is made of UL 94V-0 rated epoxy resin.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.033µF 1500V
CAP FILM 0.033UF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH333K300E13 | MYH333K300E13 | 2002-MYH333K300E13 | 338-MYH333K300E13-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |