QAS104K600D022 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state components. It includes a 0.1 µF capacitor with ±10% tolerance and a 22 Ω resistor, rated for 600 Vdc/250 Vac. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. It measures 1.08 inches (27.5 mm) in length, 0.39 inches (10.0 mm) in thickness, and 0.67 inches (17.0 mm) in height, with 0.031 inch (0.8 mm) diameter leads spaced 0.82 inch (20.8 mm) apart. The dielectric withstand voltage is 1.6 times the DC rated voltage at +25 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D022 | QAS104K600D022 | 2002-QAS104K600D022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |