The MXT274K305E14 is a metallized polypropylene film capacitor for EMI/RFI suppression in X2 class applications, rated for 305 Vac and 630 Vdc. It operates from -40 °C to +110 °C and features a case size of 18 mm length, 14.5 mm height, and 8.5 mm thickness with a 15 mm pitch. The capacitor has a capacitance of 0.27 µF with ±10% tolerance and a maximum dv/dt of 400 V/µs. It meets UL 94V-0 flame retardancy, IEC 60384-14:2013, and other international safety standards. The device supports self-healing, has a life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C, and passes THB testing for 1,000 hours at 85 °C and 85% relative humidity. Terminal lead diameter is 0.8 mm.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.27µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT274K305E14 | 2002-MXT274K305E14 | 1572-MXT274K305E14-ND | MXT274K305E14 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF |