The PCST30A75J391S is a harmonic-rated power conversion capacitor designed for filter applications in UPS, variable speed drives, and AC input filtering. It has a 3-inch round aluminum case with a steel cover, a capacitance of 75 µF at ±5% tolerance, and a rated voltage of 300 Vac. The capacitor features M6x1 threaded tin-plated brass terminals, operates within a temperature range of -40 °C to +70 °C, and has a maximum rated current of 85 A. It meets cULus recognition File Number E71645, has a service life objective of 60,000 hours with 94% survival rate, and supports a maximum short circuit current of 10 kA. The case dimensions are 3.00 in diameter and 3.91 in height.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCST30A75J391S | PCST30A75J391S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 75 microF | 75 microF |