QAS105K200D022 is a radial metallized polyester RC snubber network designed for arc and noise suppression in relays, switches, and solid-state devices. It has a capacitance of 1.0 µF with a tolerance of ±10%, a series resistance of 22 Ω, and is rated for 200 Vdc/125 Vac. The component measures 1.45 in (36.8 mm) in length, 0.39 in (10.0 mm) in thickness, and 0.67 in (17.0 mm) in height, with lead spacing of 1.20 in (30.5 mm). It operates from -55 °C to +85 °C and is coated with flame-retardant epoxy. The dielectric withstand voltage is 1.6 times the rated DC voltage at 25 °C, and it meets a 500-hour life test at 85 °C with ≤5% capacitance change. Terminal size is 0.031 in (0.8 mm) for lead diameter and 0.025 in (0.635 mm) for lead width. Resistor power rating is 0.5 W.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 1µF 200V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS105K200D022 | QAS105K200D022 | 2002-QAS105K200D022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 1 microF | 1 microF |