The MXT685K305N30 is a metallized polypropylene film capacitor rated for 305 VAC and 630 VDC, designed for EMI/RFI suppression in harsh environments. It has a capacitance of 6.8 µF with ±10% tolerance and a case size code N30 measuring 42 mm in length, 40 mm in height, and 20 mm in thickness, with a 37.5 mm pitch and 1.0 mm lead diameter. It operates from -40 °C to +110 °C, meets IEC 60384-14:2013 and UL 60384-14 safety standards, and complies with UL 94V-0 flame resistance. The capacitor supports a maximum dv/dt of 100 V/µs and has a life expectancy of 100,000 hours at rated voltage and a hot spot temperature below 85 °C. It is RoHS compliant and qualified for THB testing at 85 °C and 85% RH for 1,000 hours.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 6.8UF 10% 630VDC RADIAL
EX2, MI/RFI Suppression Capacitors, Harsh Environment 6.8µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT685K305N30 | MXT685K305N30 | 338-MXT685K305N30-ND | 2002-MXT685K305N30 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |