The MXH155K305H22 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 1.5 µF and a tolerance of ±10%. It is housed in a case measuring 32 mm in length, 24.5 mm in height, and 13 mm in thickness, with a lead pitch of 27.5 mm and lead diameter of 0.8 mm. The capacitor is AEC-Q200 qualified, operates from -40 °C to +110 °C, and meets a 2,000-hour thermal humidity bias test at 85 °C and 85% relative humidity. It features an insulation resistance of at least 5,000 MΩ·µF and a dissipation factor of 0.001 at 1 kHz and 20 °C. The case is made of UL 94V-0 plastic with epoxy resin, and the part complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1.5µF 305V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH155K305H22 | 1572-MXH155K305H22-ND | MXH155K305H22 | 2002-MXH155K305H22 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |