The MYH274K300H21 is a Y2-class EMI suppression capacitor designed for harsh environments, with a capacitance of 0.27 µF, a rated AC voltage of 300 V, and a case size of H21 measuring 32 mm in length, 22 mm in height, 13 mm in thickness, and a 27.5 mm pitch. It operates from -40 °C to +110 °C, is AEC-Q200 qualified, and survives a 2,000-hour THB test at 85 °C and 85% relative humidity with rated voltage applied. The capacitor meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.27µF 1500V
CAP FILM 0.27UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH274K300H21 | 2002-MYH274K300H21 | 338-MYH274K300H21-ND | MYH274K300H21 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF |