The MYH472K300D10 is a Y2-class EMI suppression capacitor designed for line-to-ground applications in harsh environments, featuring a capacitance of 0.0047 µF, a rated AC voltage of 300 V, and a case size code D10 with dimensions of 13 mm length, 11 mm height, 5 mm thickness, and a 10 mm pitch. It has copper-clad steel or tinned copper wire leads with a diameter of 0.6 mm, supports a dv/dt rating of 800 V/µs, and operates within a temperature range of -40 °C to +110 °C. The component is AEC-Q200 qualified, passes a 2,000-hour thermal humidity bias test at 85 °C and 85% RH, and meets IEC60068-1 climatic category 40/110/56. The case is molded in UL 94V-0 rated epoxy resin and complies with international safety standards including UL, CSA, VDE, and CQC for Y2 applications.
X2 And Arc Suppression
CAP FILM 4700PF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0047µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH472K300D10 | 338-MYH472K300D10-ND | MYH472K300D10 | 2002-MYH472K300D10 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF |