Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Radial PET Film Capacitors 0.47µF 100V
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338-RA3474K100-ND | RA3474K100 | 2002-RA3474K100 |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |